Status: | Unknown |
---|---|
Series: | GSIB Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.12
|
5,248
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GSIB Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 15A, 800V, GSIB-5S | element14 |
Where can I find additional details, specifications and documents for a GSIB1508?
Additional datasheets, footprints and schematics for GSIB1508 are listed on our Part Details page. You can also find images and similar parts to GSIB1508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSIB1508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSIB1508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSIB1508 fall under?
The GSIB1508 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GSIB1508 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSIB1508 you can contact the distributor directly for product support, shipping queries etc.
Is the GSIB1508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSIB1508 have stock available?
Authorised distributors including element14 have stock available or on a lead time for GSIB1508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSIB1508 often in real-time on the comparison pages.
What if I can't find stock of GSIB1508?
You can fill out our help required form which you can use to request a quote for GSIB1508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.