Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0460
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0277
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0267
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0404
|
5,423
in stock
|
Buy Now | |
Farnell
from US$0.0360
|
5,423
in stock
|
Buy Now | |
Avnet America
from US$0.0297
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Small Signal Switching Diode, High Voltage - SOD-123 package | Future Electronics |
Switching Diode Genpurp Sod123 |Vishay GSD2004W-E3-08 | Newark Electronics |
SI-DIODE 0,225A 300V SOD123 | Rutronik |
DIODE, SMALL SIG, SINGLE, 300V, SOD-123 | element14 |
Diode 225mA 240V Small Signal SOD-123 | RS |
Diode Small Signal Switching 300V 0.225A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a GSD2004W-E3-08?
Additional datasheets, footprints and schematics for GSD2004W-E3-08 are listed on our Part Details page. You can also find images and similar parts to GSD2004W-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSD2004W-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSD2004W-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSD2004W-E3-08 fall under?
The GSD2004W-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to GSD2004W-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSD2004W-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the GSD2004W-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSD2004W-E3-08 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, Rutronik and element14 have stock available or on a lead time for GSD2004W-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSD2004W-E3-08 often in real-time on the comparison pages.
What if I can't find stock of GSD2004W-E3-08?
You can fill out our help required form which you can use to request a quote for GSD2004W-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.