Status: | Unknown |
---|---|
Series: | AGASTAT GP Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 125VDC |
Contact Current | 10A |
Product Range | AGASTAT GP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Contact Voltage VDC | - |
Relay, Power, 4PDT, 125VDC, 10A, Socket, Non-Latching, Quick Connect, GP Series | TE Connectivity GPDN | RS Americas |
GPDN=RLY,GEN,PURP,125VDC Contact Voltage Rating: 120 VAC Coil Power Rating DC: 6 mW Product Mount Type: Socket Coil Voltage Rating: 125 VDC Contact Current Rating (Max): 10 A Low Signal Relay | 120 VAC 6 mW Socket 125 VDC | Part Number: GPDN | Internal Number: 1423155-6 | TE Connectivity | TE Store |
Relay, 4Pdt, 125Vdc, 10A, Socket | Newark Electronics |
Electromechanical Relay SPDT 10A 125VDC Socket | Avnet America |
TYCO AGASTAT - CONTROL RELAYS | Relay Specialties |
Where can I find additional details, specifications and documents for a GPDN?
Additional datasheets, footprints and schematics for GPDN are listed on our Part Details page. You can also find images and similar parts to GPDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPDN fall under?
The GPDN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GPDN when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPDN you can contact the distributor directly for product support, shipping queries etc.
Is the GPDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPDN have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for GPDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPDN often in real-time on the comparison pages.
What if I can't find stock of GPDN?
You can fill out our help required form which you can use to request a quote for GPDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.