Status: | Unknown |
---|---|
Series: | GP10x |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
24,400
in stock
|
Buy Now | |
element14
from US$0.15
|
105,671
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
100,291
in stock
|
Buy Now | |
Farnell
from US$0.16
|
100,291
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
16,500
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Superectifier structure for high reliability application |
Cavity-free glass-passivated junction |
Low forward voltage drop |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
GP10x |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
DIODE, STANDARD, 1A, 1600V | element14 |
Standard Diode, 1A, 1.6Kv, Do-204Al | Newark Electronics |
Diode Standard Recov Rectifier 1.6KV 1A | RS |
Diode Switching 1.6KV 1A 2-Pin DO-204AL T/R | Avnet America |
Vishay Glass Passivated Rectifier 1.6kV 1A DO-204AL | Distrelec |
GP10Y Series 1 A 1600 V 3 us Glass Passivated Junction Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a GP10Y-E3/54?
Additional datasheets, footprints and schematics for GP10Y-E3/54 are listed on our Part Details page. You can also find images and similar parts to GP10Y-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP10Y-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP10Y-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP10Y-E3/54 fall under?
The GP10Y-E3/54 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GP10Y-E3/54 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP10Y-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GP10Y-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP10Y-E3/54 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for GP10Y-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP10Y-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GP10Y-E3/54?
You can fill out our help required form which you can use to request a quote for GP10Y-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.