Status: | Unknown |
---|---|
Series: | GP02 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
25,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
14,656
in stock
|
Buy Now | |
element14
from US$0.19
|
14,656
in stock
|
Buy Now | |
Farnell
from US$0.18
|
14,656
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
9,650
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,353
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,699
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 4kV |
---|---|
Forward Current If(AV) | 250mA |
Diode Configuration | Single |
Forward Voltage VF Max | 3V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | GP02 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Rectifier Diode 0.25A 4000V Glass DO204 | RS |
Standard Power Diode, Single, 4 Kv, 250 Ma, 3.0 V, 15 A, 175 C Rohs Compliant: Yes |Vishay GP02-40-E3/54 | Newark Electronics |
RECTIFIER, STD, 0.25A, 4KV, DO-204AL-2 | element14 |
High Voltage Diode 4000V 250mA DO41 | Schukat Electronic |
Vishay Glass Passivated Rectifier 4kV 250mA DO-204AL | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
0.25 A 4000 V 2 us Through Hole Glass Passivated Junction Rectifier - DO-41 | Future Electronics |
Diode Switching 4KV 0.25A 2-Pin DO-204AL T/R | Avnet America |
Where can I find additional details, specifications and documents for a GP02-40-E3/54?
Additional datasheets, footprints and schematics for GP02-40-E3/54 are listed on our Part Details page. You can also find images and similar parts to GP02-40-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP02-40-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP02-40-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP02-40-E3/54 fall under?
The GP02-40-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GP02-40-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP02-40-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GP02-40-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP02-40-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for GP02-40-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP02-40-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GP02-40-E3/54?
You can fill out our help required form which you can use to request a quote for GP02-40-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.