GP02-20-E3/54 Diodes by Vishay Intertechnology

DIODE RECTIFIER, STANDARD, 0.25A, DO-204AL, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
4,394
in stock
Buy Now
Logo for element14
element14
from US$0.19
4,434
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
4,344
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 2kV
Forward Current If(AV) 250mA
Diode Configuration Single
Forward Voltage VF Max 3V
Reverse Recovery Time trr Max 2µs
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

STANDARD DIODE, 250mA, 2KV DO-204AL | element14
Standard Diode, 250Ma, 2Kv Do-204Al | Newark Electronics
0.25 A 2000 V 2 us Through Hole Glass Passivated Junction Rectifier - DO-41 | Future Electronics
Diode Switching 2KV 0.25A 2-Pin DO-204AL T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GP02-20-E3/54?

Additional datasheets, footprints and schematics for GP02-20-E3/54 are listed on our Part Details page. You can also find images and similar parts to GP02-20-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GP02-20-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP02-20-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GP02-20-E3/54 fall under?

The GP02-20-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GP02-20-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GP02-20-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the GP02-20-E3/54 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GP02-20-E3/54 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for GP02-20-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GP02-20-E3/54 often in real-time on the comparison pages.

What if I can't find stock of GP02-20-E3/54?

You can fill out our help required form which you can use to request a quote for GP02-20-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay