Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Alloy | 99 0.3 0.7 Sn Ag Cu |
---|---|
Melting Temperature | 228°C |
Diameter | - |
Weight - Metric | 250g |
Weight - Imperial | 8.818oz |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Weight | 250g |
Solder Pellet, 99/0.3/0.7 Sn/Ag/Cu, 250G | Newark Electronics |
SOLDER PELLETS, 99/0.3/0.7, 228DEG, 250G | element14 |
Where can I find additional details, specifications and documents for a GMC307?
Additional datasheets, footprints and schematics for GMC307 are listed on our Part Details page. You can also find images and similar parts to GMC307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMC307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMC307 fall under?
The GMC307 is listed under Tools & Maintenance > Soldering > Solder.
Can I view similar or alternative parts?
You can view similar parts to GMC307 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMC307 you can contact the distributor directly for product support, shipping queries etc.
Is the GMC307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMC307 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GMC307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMC307 often in real-time on the comparison pages.
What if I can't find stock of GMC307?
You can fill out our help required form which you can use to request a quote for GMC307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.