Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Unknown |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.77
|
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | GMC Series |
Capacitor Case Style | 6560 [165150 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 50V |
CAPACITOR, FILM, PEN, 0.47UF, 50V, 6560 | Farnell |
Where can I find additional details, specifications and documents for a GMC16.5475K50C31TR24?
Additional datasheets, footprints and schematics for GMC16.5475K50C31TR24 are listed on our Part Details page. You can also find images and similar parts to GMC16.5475K50C31TR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMC16.5475K50C31TR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC16.5475K50C31TR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMC16.5475K50C31TR24 fall under?
The GMC16.5475K50C31TR24 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GMC16.5475K50C31TR24 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMC16.5475K50C31TR24 you can contact the distributor directly for product support, shipping queries etc.
Is the GMC16.5475K50C31TR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMC16.5475K50C31TR24 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GMC16.5475K50C31TR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMC16.5475K50C31TR24 often in real-time on the comparison pages.
What if I can't find stock of GMC16.5475K50C31TR24?
You can fill out our help required form which you can use to request a quote for GMC16.5475K50C31TR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.