Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | GMC Series |
Capacitor Case Style | 5045 [127114 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
CAPACITOR, FILM, PEN, 0.47UF, 100V, 5045 | Farnell |
470Nf Dc 10V |Kemet GMC12.7474K100B31TR24 | Newark Electronics |
Where can I find additional details, specifications and documents for a GMC12.7474K100B31TR24?
Additional datasheets, footprints and schematics for GMC12.7474K100B31TR24 are listed on our Part Details page. You can also find images and similar parts to GMC12.7474K100B31TR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMC12.7474K100B31TR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC12.7474K100B31TR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMC12.7474K100B31TR24 fall under?
The GMC12.7474K100B31TR24 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GMC12.7474K100B31TR24 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMC12.7474K100B31TR24 you can contact the distributor directly for product support, shipping queries etc.
Is the GMC12.7474K100B31TR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMC12.7474K100B31TR24 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GMC12.7474K100B31TR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMC12.7474K100B31TR24 often in real-time on the comparison pages.
What if I can't find stock of GMC12.7474K100B31TR24?
You can fill out our help required form which you can use to request a quote for GMC12.7474K100B31TR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.