Status: | Unknown |
---|---|
Series: | GL34J Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
1,940
|
Buy Now | |
Future Electronics | US$0.08 |
150,000
|
Buy Now | |
TTI Europe | US$0.09 |
65,000
|
Buy Now | |
Newark Electronics | US$0.24 |
1,940
|
Buy Now | |
element14 | US$0.16 |
1,940
|
Buy Now | |
EBV Elektronik | - |
2,500
|
Buy Now | |
Rutronik | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
Avnet Asia | US$0.26 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | GL34J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 10A |
Diode Type | Standard Recovery |
External Depth | 1.7mm |
External Length / Height | 3.5mm |
External Width | 2mm |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Input Voltage | 420V |
Reverse Recovery Time trr Typ | 1.5µs |
Termination Type | Surface Mount Device |
0.5 A 600 V 1.5 us Surface Mount Glass Passivated Junction Rectifier - DO-213AA | Future Electronics |
Diode, Standard, 0.5A, 600V, Surface Mount- Smd | Newark Electronics |
DIODE, STANDARD, 0.5A, 600V, SMD | element14 |
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R | EBV Elektronik |
SI-DIODE 0,5A 600V MINIMELF | Rutronik |
Where can I find additional details, specifications and documents for a GL34J-E3/98?
Additional datasheets, footprints and schematics for GL34J-E3/98 are listed on our Part Details page. You can also find images and similar parts to GL34J-E3/98 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL34J-E3/98 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL34J-E3/98 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL34J-E3/98 fall under?
The GL34J-E3/98 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GL34J-E3/98 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL34J-E3/98 you can contact the distributor directly for product support, shipping queries etc.
Is the GL34J-E3/98 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL34J-E3/98 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for GL34J-E3/98.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL34J-E3/98 often in real-time on the comparison pages.
What if I can't find stock of GL34J-E3/98?
You can fill out our help required form which you can use to request a quote for GL34J-E3/98 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.