Status: | Unknown |
---|---|
Series: | GL34D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins |
Product Range | GL34D Series |
Automotive Qualification Standard | - |
Current Ifsm | 10A |
Diode Type | Standard Recovery |
External Depth | 2mm |
External Length / Height | 6mm |
External Width | 2mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Input Voltage | 140V |
Reverse Recovery Time trr Typ | 1.5µs |
Termination Type | Surface Mount Device |
SI-DIODE 0,5A 200V MINIMELF | Rutronik |
Rectifier Diode, Single, 200 V, 500 Ma, 1.2 V, 10 A, 175 C |Vishay GL34D-E3/83 | Newark Electronics |
GL34D Series 200 V 500mA Surface Mount Standard Diode - DO-213AA (GL34) | Future Electronics |
Diode Switching 200V 0.5A 2-Pin DO-213AA T/R | Avnet America |
DIODE, STANDARD, 0.5A, 200V, SMD | element14 |
Where can I find additional details, specifications and documents for a GL34D-E3/83?
Additional datasheets, footprints and schematics for GL34D-E3/83 are listed on our Part Details page. You can also find images and similar parts to GL34D-E3/83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL34D-E3/83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL34D-E3/83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL34D-E3/83 fall under?
The GL34D-E3/83 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GL34D-E3/83 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL34D-E3/83 you can contact the distributor directly for product support, shipping queries etc.
Is the GL34D-E3/83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL34D-E3/83 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for GL34D-E3/83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL34D-E3/83 often in real-time on the comparison pages.
What if I can't find stock of GL34D-E3/83?
You can fill out our help required form which you can use to request a quote for GL34D-E3/83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.