Status: | Unknown |
---|---|
Series: | GL05T Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | GL05T Series |
Automotive Qualification Standard | - |
Breakdown Voltage | 6V |
Breakdown Voltage Max | 6V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 300W |
Reverse Stand-Off Voltage Vrwm | 5V |
Stand-off Voltage | 5V |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
DIODE, TVS, DUAL, 5V, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a GL05T-GS08?
Additional datasheets, footprints and schematics for GL05T-GS08 are listed on our Part Details page. You can also find images and similar parts to GL05T-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL05T-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL05T-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL05T-GS08 fall under?
The GL05T-GS08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to GL05T-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL05T-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the GL05T-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL05T-GS08 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GL05T-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL05T-GS08 often in real-time on the comparison pages.
What if I can't find stock of GL05T-GS08?
You can fill out our help required form which you can use to request a quote for GL05T-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.