Status: | Unknown |
---|---|
Series: | GI750 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2 Pin, 2Pins |
Product Range | GI750 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 400A |
Device Marking | GI750 |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
Diode, Standard, 6A, 50V, P600 | Newark Electronics |
DIODE, STANDARD, 6A, 50V, P600 | element14 |
Diode Rectifier 50V 6A 2-Pin Case P600 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a GI750-E3/73?
Additional datasheets, footprints and schematics for GI750-E3/73 are listed on our Part Details page. You can also find images and similar parts to GI750-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI750-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI750-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI750-E3/73 fall under?
The GI750-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GI750-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI750-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the GI750-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GI750-E3/73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for GI750-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI750-E3/73 often in real-time on the comparison pages.
What if I can't find stock of GI750-E3/73?
You can fill out our help required form which you can use to request a quote for GI750-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.