No distributors results available
View Full Pricing & Stock ComparisonEnclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 45mm |
External Width - Metric | 91mm |
External Depth - Metric | 79mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.77" |
External Width - Imperial | 3.58" |
External Depth - Imperial | 3.11" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a GH001B?
Additional datasheets, footprints and schematics for GH001B are listed on our Part Details page. You can also find images and similar parts to GH001B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GH001B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GH001B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GH001B fall under?
The GH001B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to GH001B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GH001B you can contact the distributor directly for product support, shipping queries etc.
Is the GH001B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GH001B have stock available?
There is no stock from authorised distributors for GH001B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GH001B often in real-time on the comparison pages.
What if I can't find stock of GH001B?
You can fill out our help required form which you can use to request a quote for GH001B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.