Status: | Unknown |
---|---|
Series: | GiGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0422
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.07 |
No stock
|
Buy Now | |
Rutronik | US$0.05 |
-
|
Buy Now | |
Newark Electronics | US$0.11 |
-
|
Buy Now | |
Future Electronics | US$0.0484 |
-
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
element14 | US$0.07 |
-
|
Buy Now | |
TTI Europe | US$0.0422 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Range | GiGuard Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 15.5V |
Diode Case Style | 0402 |
No. of Pins | - |
Breakdown Voltage Min | 5.5V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 46W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ESD Protection BI 5V 3A 0402 | Rutronik |
Tvs Diode, 46W, 5V, Bidir, 0402 Rohs Compliant: Yes |Kyocera Avx GG0402052R542P | Newark Electronics |
ESD Suppressors / TVS Diodes SMP Diode 0402 5vdc 2.5 pf <12v clamp@1a | Future Electronics |
ESD Suppressor TVS Single Bidirectional ±15kV@Air Gap/±15kV@Contact Disc 2-Pin 0402 T/R | Avnet America |
TVS DIODE, 46W, 5V, BIDIR, 0402 | element14 |
ESD PROTECTION DIODE 5V 0402 | TTI Europe |
ESD Suppressor TVS Single Bidirectional �15kV@Air Gap/�15kV@Contact Disc 2-Pin 0402 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a GG0402052R542P?
Additional datasheets, footprints and schematics for GG0402052R542P are listed on our Part Details page. You can also find images and similar parts to GG0402052R542P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GG0402052R542P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GG0402052R542P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GG0402052R542P fall under?
The GG0402052R542P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to GG0402052R542P when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GG0402052R542P you can contact the distributor directly for product support, shipping queries etc.
Is the GG0402052R542P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GG0402052R542P have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for GG0402052R542P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GG0402052R542P often in real-time on the comparison pages.
What if I can't find stock of GG0402052R542P?
You can fill out our help required form which you can use to request a quote for GG0402052R542P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.