GF2221-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for GF2221-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for GF2221-000
Series Information for GF2221-000 - TE Connectivity
  • Status: Active
  • Product Code: H817
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJD-2823-C2

Specifications

Flexibility:
Semi-Flexible
Color:
Black
Number of Cores:
1
Application Diameter (Min):
9.6mm
Application Diameter (Max):
20.7mm
Voltage Class:
28kV
Standards:
EDR-5582
UL Rating:
No
Design Specification:
IEEE 404
Application Type:
Inline
Product Availability:
AMERICAS
Mechanical Connectors Included:
Yes
Technology:
Cold Applied, Cold Shrink
Adhesive Coating:
No
Cable Shield Style:
Concentric Neutral, FS, Tape
Insulation:
Silicone Rubber
Product Family:
CSJD
Product Type:
Cold Shrinkable Disconnectable Joint

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability