GF1G-E3/67A Semiconductors - Discretes by Vishay Intertechnology

DIODE STANDARD 1A 400V SMD

Status: Unknown
Series: GF1G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.12
22,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
132,000
in stock
Buy Now
Logo for element14
element14
from US$0.24
20,925
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
20,925
in stock
Buy Now
Logo for RS
RS
from US$0.14
10,860
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.21
5,858
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.14
4,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.27
3,395
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
181
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,500
in stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max 3µs
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 175°C
Diode Case Style DO-214BA
No. of Pins 2Pins
Product Range GF1G Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current If @ Vf 1A
Current Ifsm 30A
Diode Polarity Cathode
Diode Type Standard Recovery
External Depth 2.9mm
External Length / Height 3mm
External Width 5.76mm
Forward Voltage 1.1V
Junction Temperature Tj Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Reverse Recovery Time trr Typ 3µs
SMD Marking GG

Alternative Descriptions

GF1G Series 400 V 1 A Surface Mount Glass Passivated Rectifier - DO-214BA | Future Electronics
DIODE, STANDARD, 1A, 400V, SMD | element14
GF1G-E3 | RS
Vishay Glass Passivated Rectifier 400V 1A DO-214BA | Distrelec
SI-DIODE 1A 400V GF1 | Rutronik
Diode: rectifying | Transfer Multisort Elektronik
Diode Rectifier, Standard, 1A, 400V, Do-214Ba, Full Reel | Newark Electronics
Diode Switching 400V 1A 2-Pin DO-214BA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GF1G-E3/67A?

Additional datasheets, footprints and schematics for GF1G-E3/67A are listed on our Part Details page. You can also find images and similar parts to GF1G-E3/67A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GF1G-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1G-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GF1G-E3/67A fall under?

The GF1G-E3/67A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to GF1G-E3/67A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GF1G-E3/67A you can contact the distributor directly for product support, shipping queries etc.

Is the GF1G-E3/67A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GF1G-E3/67A have stock available?

Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and RS have stock available or on a lead time for GF1G-E3/67A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GF1G-E3/67A often in real-time on the comparison pages.

What if I can't find stock of GF1G-E3/67A?

You can fill out our help required form which you can use to request a quote for GF1G-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay