Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,750
in stock
|
Buy Now | |
element14
from US$0.10
|
35,023
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,939
in stock
|
Buy Now | |
Farnell
from US$0.10
|
7,939
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,285
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GF1G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 400 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
DIODE,400V,1A,DO214AC | element14 |
Diode Switching 400V 1A 2-Pin DO-214AC T/R | Avnet Asia |
Rectifier Diode, Single, 400 V, 1 A, 1 V, 30 A, 175 C Rohs Compliant: Yes |Onsemi GF1G | Newark Electronics |
Diode, Fairchild, GF1G | RS |
GF1G Series 400 V 1 A Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a GF1G?
Additional datasheets, footprints and schematics for GF1G are listed on our Part Details page. You can also find images and similar parts to GF1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1G fall under?
The GF1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GF1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1G you can contact the distributor directly for product support, shipping queries etc.
Is the GF1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GF1G have stock available?
Authorised distributors including element14, Avnet Asia, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for GF1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1G often in real-time on the comparison pages.
What if I can't find stock of GF1G?
You can fill out our help required form which you can use to request a quote for GF1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.