Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 6.1 x 6.1 x 2.3 |
Dimensions LxWxH (mm) | 155.7 x 155.7 x 58.2 |
Frame Shape | Square |
Height (mm) | 58.2 |
Impedance (Ohms) | 8 |
Length (mm) | 155.7 |
Magnet Type | Ferrite |
Max Input (W) | 25 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 15 |
Resonance Freq. (Hz) | 85 |
S.P. Level (dB) | 96 (1 W / 0.5 m) |
Width (mm) | 155.7 |
Where can I find additional details, specifications and documents for a GF1603?
Additional datasheets, footprints and schematics for GF1603 are listed on our Part Details page. You can also find images and similar parts to GF1603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1603 fall under?
The GF1603 is listed under audio > speakers > standard-(41-mm~205-mm) > gf1603.
Can I view similar or alternative parts?
You can view similar parts to GF1603 when available in the gf1603 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1603 you can contact the distributor directly for product support, shipping queries etc.
Is the GF1603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1603 have stock available?
There is no stock from authorised distributors for GF1603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1603 often in real-time on the comparison pages.
What if I can't find stock of GF1603?
You can fill out our help required form which you can use to request a quote for GF1603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.