Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 2.6 x 2.6 x 1.34 |
Dimensions LxWxH (mm) | 66 x 66 x 34 |
Frame Shape | Square |
Height (mm) | 34 |
Impedance (Ohms) | 8 |
Length (mm) | 66 |
Magnet Type | Ferrite |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 220 |
S.P. Level (dB) | 92 (1 W / 0.5 m) |
Width (mm) | 66 |
Where can I find additional details, specifications and documents for a GF0668TV?
Additional datasheets, footprints and schematics for GF0668TV are listed on our Part Details page. You can also find images and similar parts to GF0668TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF0668TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF0668TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF0668TV fall under?
The GF0668TV is listed under audio > speakers > standard-(41-mm~205-mm) > gf0668tv.
Can I view similar or alternative parts?
You can view similar parts to GF0668TV when available in the gf0668tv range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF0668TV you can contact the distributor directly for product support, shipping queries etc.
Is the GF0668TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF0668TV have stock available?
There is no stock from authorised distributors for GF0668TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF0668TV often in real-time on the comparison pages.
What if I can't find stock of GF0668TV?
You can fill out our help required form which you can use to request a quote for GF0668TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.