Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.97 x 1.97 x 0.69 |
Dimensions LxWxH (mm) | 50 x 50 x 17.5 |
Frame Shape | Round |
Height (mm) | 17.5 |
Impedance (Ohms) | 8 |
Length (mm) | 50 |
Magnet Type | Ferrite |
Max Input (W) | 0.5 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 0.25 |
Resonance Freq. (Hz) | 440 |
S.P. Level (dB) | 86 (0.25 W / 0.5 m) |
Width (mm) | 50 |
Where can I find additional details, specifications and documents for a GF0501M?
Additional datasheets, footprints and schematics for GF0501M are listed on our Part Details page. You can also find images and similar parts to GF0501M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF0501M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF0501M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF0501M fall under?
The GF0501M is listed under audio > speakers > standard-(41-mm~205-mm) > gf0501m.
Can I view similar or alternative parts?
You can view similar parts to GF0501M when available in the gf0501m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF0501M you can contact the distributor directly for product support, shipping queries etc.
Is the GF0501M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF0501M have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for GF0501M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF0501M often in real-time on the comparison pages.
What if I can't find stock of GF0501M?
You can fill out our help required form which you can use to request a quote for GF0501M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.