Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 1.97 x 1.97 x 0.69 |
Dimensions LxWxH (mm) | 50 x 50 x 17.5 |
Frame Shape | Round |
Height (mm) | 17.5 |
Impedance (Ohms) | 8 |
Length (mm) | 50 |
Magnet Type | Ferrite |
Max Input (W) | 0.5 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 0.25 |
Resonance Freq. (Hz) | 430 |
S.P. Level (dB) | 87 (0.25 W / 0.5 m) |
Width (mm) | 50 |
Speaker 50Mm Round 17.5Mm Deep Paper Ferrite 250 |Cui GF0501 | Newark Electronics |
Where can I find additional details, specifications and documents for a GF0501?
Additional datasheets, footprints and schematics for GF0501 are listed on our Part Details page. You can also find images and similar parts to GF0501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF0501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF0501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF0501 fall under?
The GF0501 is listed under audio > speakers > standard-(41-mm~205-mm) > gf0501.
Can I view similar or alternative parts?
You can view similar parts to GF0501 when available in the gf0501 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF0501 you can contact the distributor directly for product support, shipping queries etc.
Is the GF0501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF0501 have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for GF0501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF0501 often in real-time on the comparison pages.
What if I can't find stock of GF0501?
You can fill out our help required form which you can use to request a quote for GF0501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.