GDS08S04 Switches, Relays & Solenoids by TE Connectivity

DIP SWITCH 8POS SPST SLIDE SMD

Status: Unknown
Series: GDS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for Farnell
Farnell
from US$2.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.02
-
Buy Now
Logo for element14
element14
from US$1.95
-
Buy Now

Specifications

No. of Circuits 8Circuits
Switch Actuator Style Slide
Switch Mounting SMD
Contact Configuration SPST
Contact Voltage DC Max 24V
Contact Current DC Max 25mA
Product Range GDS Series
Switch Type DIP
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Gds08S04=Dip Sw,slide,smt |Alcoswitch Te Connectivity GDS08S04 | Newark Electronics
Switch DIP ON OFF SPST 8 Slide 0.025A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America
Alcoswitch, DIP switch, SMT, SPST,8 positions, slide, 1825006-5 | TE Connectivity GDS08S04 | RS Americas
DIP SWITCH, 8POS, SPST, SLIDE, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDS08S04?

Additional datasheets, footprints and schematics for GDS08S04 are listed on our Part Details page. You can also find images and similar parts to GDS08S04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDS08S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS08S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDS08S04 fall under?

The GDS08S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to GDS08S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDS08S04 you can contact the distributor directly for product support, shipping queries etc.

Is the GDS08S04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDS08S04 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for GDS08S04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDS08S04 often in real-time on the comparison pages.

What if I can't find stock of GDS08S04?

You can fill out our help required form which you can use to request a quote for GDS08S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay