Status: | Unknown |
---|---|
Series: | GDS Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | GDS Series |
Switch Type | DIP |
SVHC | No SVHC (07-Jul-2017) |
DIP,4Pos, SMT | RS |
Gds04Str04=Dip Sw,slide,smt,tr |Alcoswitch Te Connectivity GDS04STR04 | Newark Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a GDS04STR04?
Additional datasheets, footprints and schematics for GDS04STR04 are listed on our Part Details page. You can also find images and similar parts to GDS04STR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS04STR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS04STR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS04STR04 fall under?
The GDS04STR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDS04STR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS04STR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS04STR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS04STR04 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for GDS04STR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS04STR04 often in real-time on the comparison pages.
What if I can't find stock of GDS04STR04?
You can fill out our help required form which you can use to request a quote for GDS04STR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.