Status: | Unknown |
---|---|
Series: | GDS Series |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | GDS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Dip Switch, 2Pos, Spst, Slide, Smd | Newark Electronics |
Switch DIP ON-OFF SPST 2 Position Slide 0.1A 50VDC Solder Surface Mount Tube | Avnet America |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a GDS02S04?
Additional datasheets, footprints and schematics for GDS02S04 are listed on our Part Details page. You can also find images and similar parts to GDS02S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS02S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS02S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS02S04 fall under?
The GDS02S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDS02S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS02S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS02S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS02S04 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for GDS02S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS02S04 often in real-time on the comparison pages.
What if I can't find stock of GDS02S04?
You can fill out our help required form which you can use to request a quote for GDS02S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.