GDH10STR04 Switches, Relays & Solenoids by TE Connectivity

DIP SWITCH 10POS SPST ROCKER SMD

Status: Unknown
Series: GDH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.28
45,874
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.59
45,874
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.51
45,874
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.79
-
Buy Now
Logo for element14
element14
from US$3.53
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.17
-
Buy Now

Specifications

No. of Circuits 10Circuits
Switch Actuator Style Rocker
Switch Mounting SMD
Contact Configuration SPST
Contact Voltage DC Max 24V
Contact Current DC Max 25mA
Product Range GDH Series
Switch Type DIP
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Gdh10Str04=Dip Switch |Alcoswitch Te Connectivity GDH10STR04 | Newark Electronics
GDH10STR04=DIP SWITCH | Rapid Electronics
Switch DIP ON OFF SPST 10 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America
DIP SW SPST 10P 0.025A 24V | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDH10STR04?

Additional datasheets, footprints and schematics for GDH10STR04 are listed on our Part Details page. You can also find images and similar parts to GDH10STR04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDH10STR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH10STR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDH10STR04 fall under?

The GDH10STR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to GDH10STR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDH10STR04 you can contact the distributor directly for product support, shipping queries etc.

Is the GDH10STR04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDH10STR04 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for GDH10STR04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDH10STR04 often in real-time on the comparison pages.

What if I can't find stock of GDH10STR04?

You can fill out our help required form which you can use to request a quote for GDH10STR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay