Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
No. of Circuits | 10 |
Contact Current DC Max | 25mA |
Contact Voltage DC Max | 24VDC |
Switch Actuator Style | Rocker |
Switch Mounting | SMD |
Product Range | - |
Dip Switch Gdh10Satr04 |Alcoswitch Te Connectivity GDH10SATR04 | Newark Electronics |
DIP Switches / SIP Switches SPST 10POS DIP Rckr | Rapid Electronics |
Switch DIP OFF ON SPST 10 Recessed Rocker 0.025A 24VDC J-Bend SMD T/R | Avnet America |
Alcoswitch, Switch Dip 10 position Half Pitch | TE Connectivity GDH10SATR04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH10SATR04?
Additional datasheets, footprints and schematics for GDH10SATR04 are listed on our Part Details page. You can also find images and similar parts to GDH10SATR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH10SATR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH10SATR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH10SATR04 fall under?
The GDH10SATR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH10SATR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH10SATR04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH10SATR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH10SATR04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for GDH10SATR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH10SATR04 often in real-time on the comparison pages.
What if I can't find stock of GDH10SATR04?
You can fill out our help required form which you can use to request a quote for GDH10SATR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.