Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Flat |
Actuator Type | Recessed Rocker |
Contact Current @ Contact Voltage DC Max | 25mA |
Contact Current Rating | 25mA |
Contact Resistance | 100mohm |
External Length / Height | 2.3mm |
External Width | 6.2mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 1.27mm |
Length | 13.82mm |
No. of Mechanical Operations | 1000 |
No. of Positions | 10Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pin Configuration | DIL |
Pitch Spacing | 1.27mm |
Row Pitch | 7.6mm |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
Gdh10S04=Dip Switch |Alcoswitch Te Connectivity GDH10S04 | Newark Electronics |
Switch DIP ON OFF SPST 10 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Alcoswitch, 10way half pitch smd DIL switch | TE Connectivity GDH10S04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH10S04?
Additional datasheets, footprints and schematics for GDH10S04 are listed on our Part Details page. You can also find images and similar parts to GDH10S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH10S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH10S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH10S04 fall under?
The GDH10S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH10S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH10S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH10S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH10S04 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for GDH10S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH10S04 often in real-time on the comparison pages.
What if I can't find stock of GDH10S04?
You can fill out our help required form which you can use to request a quote for GDH10S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.