Status: | Unknown |
---|---|
Series: | GDH Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
40,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
40,994
in stock
|
Buy Now | |
element14
from US$1.83
|
10,120
in stock
|
Buy Now | |
Farnell
from US$1.46
|
10,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | GDH Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pitch Spacing | 1.27mm |
GDH02S04=DIP SWITCH | Rapid Electronics |
SWITCH, 2WAY, SPST, RECESSED ACTUATOR | element14 |
Dip Switch | Newark Electronics |
2way half pitch surface mount DIL switch | RS |
Switch DIP ON OFF SPST 2 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Switch, DIP, 2 Position, Recessed Rocker, SPST, Surface Mount | TE Connectivity GDH02S04 | RS Americas |
Where can I find additional details, specifications and documents for a GDH02S04?
Additional datasheets, footprints and schematics for GDH02S04 are listed on our Part Details page. You can also find images and similar parts to GDH02S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDH02S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDH02S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDH02S04 fall under?
The GDH02S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDH02S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDH02S04 you can contact the distributor directly for product support, shipping queries etc.
Is the GDH02S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDH02S04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for GDH02S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDH02S04 often in real-time on the comparison pages.
What if I can't find stock of GDH02S04?
You can fill out our help required form which you can use to request a quote for GDH02S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.