Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.57 x 1.57 x 0.18 |
Dimensions LxWxH (mm) | 40 x 40 x 4.9 |
Frame Shape | Round |
Height (mm) | 4.9 |
Impedance (Ohms) | 8 |
Length (mm) | 40 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 0.5 |
Resonance Freq. (Hz) | 580 |
S.P. Level (dB) | 96 (1 W / 0.5 m) |
Width (mm) | 40 |
Audio Signaling/Alarm Devices |Cui GC0402MA | Newark Electronics |
Where can I find additional details, specifications and documents for a GC0402MA?
Additional datasheets, footprints and schematics for GC0402MA are listed on our Part Details page. You can also find images and similar parts to GC0402MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC0402MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC0402MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC0402MA fall under?
The GC0402MA is listed under audio > speakers > miniature-(10-mm~40-mm) > gc0402ma.
Can I view similar or alternative parts?
You can view similar parts to GC0402MA when available in the gc0402ma range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC0402MA you can contact the distributor directly for product support, shipping queries etc.
Is the GC0402MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC0402MA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for GC0402MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC0402MA often in real-time on the comparison pages.
What if I can't find stock of GC0402MA?
You can fill out our help required form which you can use to request a quote for GC0402MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.