Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Cloth |
---|---|
Dimensions LxWxH (in) | 0.79 x 1.57 x 0.31 |
Dimensions LxWxH (mm) | 20 x 40 x 8 |
Frame Shape | Rectangular |
Height (mm) | 8 |
Impedance (Ohms) | 8 |
Length (mm) | 20 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1.5 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 550 |
S.P. Level (dB) | 89 (1 W / 0.5 m) |
Width (mm) | 40 |
Where can I find additional details, specifications and documents for a GC0401S?
Additional datasheets, footprints and schematics for GC0401S are listed on our Part Details page. You can also find images and similar parts to GC0401S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC0401S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC0401S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC0401S fall under?
The GC0401S is listed under audio > speakers > miniature-(10-mm~40-mm) > gc0401s.
Can I view similar or alternative parts?
You can view similar parts to GC0401S when available in the gc0401s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC0401S you can contact the distributor directly for product support, shipping queries etc.
Is the GC0401S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC0401S have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for GC0401S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC0401S often in real-time on the comparison pages.
What if I can't find stock of GC0401S?
You can fill out our help required form which you can use to request a quote for GC0401S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.