Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$3.37
|
596
in stock
|
Buy Now |
Cone Type | Cloth |
---|---|
Dimensions LxWxH (in) | 0.63 x 1.38 x 0.31 |
Dimensions LxWxH (mm) | 16 x 35 x 8 |
Frame Shape | Rectangular |
Height (mm) | 8 |
Impedance (Ohms) | 8 |
Length (mm) | 16 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 2 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 550 |
S.P. Level (dB) | 80 (1 W / 0.5 m) |
Width (mm) | 35 |
Where can I find additional details, specifications and documents for a GC0351P?
Additional datasheets, footprints and schematics for GC0351P are listed on our Part Details page. You can also find images and similar parts to GC0351P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC0351P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC0351P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC0351P fall under?
The GC0351P is listed under audio > speakers > miniature-(10-mm~40-mm) > gc0351p.
Can I view similar or alternative parts?
You can view similar parts to GC0351P when available in the gc0351p range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC0351P you can contact the distributor directly for product support, shipping queries etc.
Is the GC0351P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC0351P have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for GC0351P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC0351P often in real-time on the comparison pages.
What if I can't find stock of GC0351P?
You can fill out our help required form which you can use to request a quote for GC0351P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.