Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
945
in stock
|
Buy Now | |
element14
from US$1.23
|
1,428
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,428
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
536
in stock
|
Buy Now | |
Conrad
from US$0.56
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
415
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 200 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU8J |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 8 |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, 8A, 600V | element14 |
Bridge Rectifier 600V 8A Case GBU | RS |
Bridge Rectifier, Single Phase, 8A, 600V Though Hole | Newark Electronics |
GBU8J Series 600 V 8 A Through Hole Bridge Rectifier - GBU-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 8A 4-Pin Case GBU Tube | Avnet America |
Where can I find additional details, specifications and documents for a GBU8J?
Additional datasheets, footprints and schematics for GBU8J are listed on our Part Details page. You can also find images and similar parts to GBU8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8J fall under?
The GBU8J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU8J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8J you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU8J have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for GBU8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8J often in real-time on the comparison pages.
What if I can't find stock of GBU8J?
You can fill out our help required form which you can use to request a quote for GBU8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.