Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
2,115
in stock
|
Buy Now | |
element14
from US$0.99
|
2,115
in stock
|
Buy Now | |
Farnell
from US$0.97
|
2,115
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
489
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 200 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU8D |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 8 |
trr Max (ns) | - |
VRRM Max (V) | 200 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Bridge Rectifier Diode, Single, 200 V, 8 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU8D | Newark Electronics |
BRIDGE RECTIFIER, 8A, 200V | element14 |
Rectifier, Fairchild, GBU8D | RS |
GBU Series 200 V 8 A 50 uA Through Hole Glass Passivated Bridge Rectifier- GBU-4 | Future Electronics |
Diode Rectifier Bridge Single 200V 8A 4-Pin Case GBU Rail | Avnet America |
Where can I find additional details, specifications and documents for a GBU8D?
Additional datasheets, footprints and schematics for GBU8D are listed on our Part Details page. You can also find images and similar parts to GBU8D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8D fall under?
The GBU8D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU8D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8D you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU8D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for GBU8D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8D often in real-time on the comparison pages.
What if I can't find stock of GBU8D?
You can fill out our help required form which you can use to request a quote for GBU8D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.