Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
40
in stock
|
Buy Now | |
Conrad
from US$0.56
|
867
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
800
in stock
|
Buy Now | |
SOS electronic
from US$0.20
|
434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
413
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
20
in stock
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 200 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU8B |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 8 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Bridge Rectifier, Single Phase, 8A, 100V Though Hole | Newark Electronics |
Rectifier, Fairchild, GBU8B | RS |
RECT BRIDGE GPP 8A 100V GBU | Future Electronics |
BRIDGE RECTIFIER, 8A, 100V | element14 |
Diode Rectifier Bridge Single 100V 8A 4-Pin Case GBU Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a GBU8B?
Additional datasheets, footprints and schematics for GBU8B are listed on our Part Details page. You can also find images and similar parts to GBU8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8B fall under?
The GBU8B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU8B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8B you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU8B have stock available?
Authorised distributors including Conrad, Newark Electronics, SOS electronic, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for GBU8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8B often in real-time on the comparison pages.
What if I can't find stock of GBU8B?
You can fill out our help required form which you can use to request a quote for GBU8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.