Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 900mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 900mV |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 8A, 600V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 8A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBU806U?
Additional datasheets, footprints and schematics for GBU806U are listed on our Part Details page. You can also find images and similar parts to GBU806U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU806U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU806U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU806U fall under?
The GBU806U is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU806U when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU806U you can contact the distributor directly for product support, shipping queries etc.
Is the GBU806U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU806U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GBU806U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU806U often in real-time on the comparison pages.
What if I can't find stock of GBU806U?
You can fill out our help required form which you can use to request a quote for GBU806U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.