Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
40
in stock
|
Buy Now | |
element14
from US$0.61
|
3,625
in stock
|
Buy Now | |
Farnell
from US$0.58
|
3,226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
223
in stock
|
Buy Now | |
SOS electronic
from US$0.24
|
74
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 175 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU6J |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 6 |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1 |
IFSM Max (A) | 175 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, 6A, 600V, GBU | element14 |
Bridge Rectifier, Single Phase, 6A, 600V Though Hole | Newark Electronics |
Rectifier, Fairchild, GBU6J | RS |
Diode Rectifier Bridge Single 600V 6A 4-Pin Case GBU Tube | Avnet Silica |
GBU6J Series 600 V 6 A Glass Passivated Bridge Rectifier - GBU-4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GBU6J?
Additional datasheets, footprints and schematics for GBU6J are listed on our Part Details page. You can also find images and similar parts to GBU6J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU6J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU6J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU6J fall under?
The GBU6J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU6J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU6J you can contact the distributor directly for product support, shipping queries etc.
Is the GBU6J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU6J have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and SOS electronic have stock available or on a lead time for GBU6J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU6J often in real-time on the comparison pages.
What if I can't find stock of GBU6J?
You can fill out our help required form which you can use to request a quote for GBU6J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.