Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Glass-Passivated Junction |
Surge Overload Rating: 175 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU6G |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 6 |
trr Max (ns) | - |
VRRM Max (V) | 400 |
VFM Max (V) | 1 |
IFSM Max (A) | 175 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Diode, Bridge Rect, 1-Ph, 6A, 400V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 6A, 400V, SIP | element14 |
Diode Rectifier Bridge Single 400V 6A 4-Pin Case GBU Rail | Avnet America |
Where can I find additional details, specifications and documents for a GBU6G?
Additional datasheets, footprints and schematics for GBU6G are listed on our Part Details page. You can also find images and similar parts to GBU6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU6G fall under?
The GBU6G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU6G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU6G you can contact the distributor directly for product support, shipping queries etc.
Is the GBU6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU6G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GBU6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU6G often in real-time on the comparison pages.
What if I can't find stock of GBU6G?
You can fill out our help required form which you can use to request a quote for GBU6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.