GBU6D Rectifiers by ON Semiconductor

6 A Bridge Rectifier


GBU6D

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$1.22
300
in stock
Buy Now
Logo for element14
element14
from US$0.82
5,020
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.77
4,574
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.68
970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
446
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
408
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Glass-Passivated Junction
Surge Overload Rating: 175 A peak
Reliable Low-Cost Construction Utilizing Molded Plastic Technique
Ideal for Printed Circuit Bboard
UL certified, UL #E258596
Applications
This product is general usage and suitable for many different applications.

Specifications

Description GBU6D
Compliance Pb-free
Type Bridge
IO(rec) Max (A) 6
trr Max (ns) -
VRRM Max (V) 200
VFM Max (V) 1
IFSM Max (A) 175
IR Max (mA) 0.005
Package Type SIP-4

Alternative Descriptions

BRIDGE RECTIFIER, SINGLE PHASE, 6A, 200V THOUGH HOLE | element14
BRIDGE RECTIFIER, 6A, 200V, GBU | Farnell
Bridge Rectifier, Single Phase, 6A, 200V Though Hole | Newark Electronics
Rectifier, Fairchild, GBU6D | RS
GBU6D Series 200 V 6 A Through Hole Bridge Rectifier - GBU-4 | Future Electronics
Diode Rectifier Bridge Single 200V 6A 4-Pin Case GBU Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBU6D?

Additional datasheets, footprints and schematics for GBU6D are listed on our Part Details page. You can also find images and similar parts to GBU6D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBU6D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU6D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBU6D fall under?

The GBU6D is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to GBU6D when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBU6D you can contact the distributor directly for product support, shipping queries etc.

Is the GBU6D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for GBU6D have stock available?

Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for GBU6D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBU6D often in real-time on the comparison pages.

What if I can't find stock of GBU6D?

You can fill out our help required form which you can use to request a quote for GBU6D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay