Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
2,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,239
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 150 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU4M |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 4 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
Diode Rectifier Bridge Single 1KV 4A 4-Pin Case GBU Rail | Avnet America |
BRIDGE RECTIFIER, 4A, 400V, GBU | Farnell |
Where can I find additional details, specifications and documents for a GBU4M?
Additional datasheets, footprints and schematics for GBU4M are listed on our Part Details page. You can also find images and similar parts to GBU4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4M fall under?
The GBU4M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU4M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4M you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU4M have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for GBU4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4M often in real-time on the comparison pages.
What if I can't find stock of GBU4M?
You can fill out our help required form which you can use to request a quote for GBU4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.