GBU4G-E3/51 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 4A 400V

Status: Unknown
Series: GBU4G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for RS
RS
from US$1.40
829
in stock
Buy Now
Logo for element14
element14
from US$0.84
1,251
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.87
1,251
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.74
900
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.67
340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
74
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.58
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range GBU4G Series
SVHC Lead (15-Jan-2019)
Ambient Temperature Ta 40°C
Body Height Max 18.8mm
Diode Mounting Type Through Hole
Diode Type Bridge Rectifier
External Depth 3.56mm
External Length / Height 18.8mm
External Width 22.3mm
Flammability Rating UL
Forward Surge Current Ifsm Max 150A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Output Current Max 4A
RMS Input Voltage 280V
Termination Type Through Hole

Alternative Descriptions

BRIDGE RECTIFIER, 4A, 400V | element14
GBU4G Series 400V 150 A Glass Passivated Single-Phase Bridge Rectifier - GBU-4 | Future Electronics
Diode Rectifier Bridge Single 400V 4A | RS
Bridge rectifier: single-phase | Transfer Multisort Elektronik
Bridge Rectifier, 400V, 4A, Sip | Newark Electronics
Diode Rectifier Bridge Single 400V 4A 4-Pin Case GBU Bulk | EBV Elektronik
Rectifier, Bridge | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBU4G-E3/51?

Additional datasheets, footprints and schematics for GBU4G-E3/51 are listed on our Part Details page. You can also find images and similar parts to GBU4G-E3/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBU4G-E3/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4G-E3/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBU4G-E3/51 fall under?

The GBU4G-E3/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBU4G-E3/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4G-E3/51 you can contact the distributor directly for product support, shipping queries etc.

Is the GBU4G-E3/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBU4G-E3/51 have stock available?

Authorised distributors including element14, Farnell, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for GBU4G-E3/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBU4G-E3/51 often in real-time on the comparison pages.

What if I can't find stock of GBU4G-E3/51?

You can fill out our help required form which you can use to request a quote for GBU4G-E3/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay