GBU406L Diodes by Multicomp

DIODE BRIDGE RECT 1-PH 4A 600V SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
1,159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
1,159
in stock
Buy Now
Logo for element14
element14
from US$0.36
1,159
in stock
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 920mV
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
SVHC No SVHC (27-Jun-2018)


GBU406L Diodes by Multicomp Pro

DIODE, BRIDGE RECT, 1-PH, 4A, 600V, SIPOperating

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 920mV
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 4A, 600V, Sip | Newark Electronics
DIODE, BRIDGE RECT, 1-PH, 4A, 600V, SIP | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBU406L?

Additional datasheets, footprints and schematics for GBU406L are listed on our Part Details page. You can also find images and similar parts to GBU406L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBU406L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU406L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBU406L fall under?

The GBU406L is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBU406L when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBU406L you can contact the distributor directly for product support, shipping queries etc.

Is the GBU406L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBU406L have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GBU406L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBU406L often in real-time on the comparison pages.

What if I can't find stock of GBU406L?

You can fill out our help required form which you can use to request a quote for GBU406L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay