Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, BRIDGE RECT, 1-PH, 25A, 600V, SIP | element14 |
Diode, Bridge Rect, 1-Ph, 25A, 600V, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a GBU2506F?
Additional datasheets, footprints and schematics for GBU2506F are listed on our Part Details page. You can also find images and similar parts to GBU2506F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU2506F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU2506F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU2506F fall under?
The GBU2506F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU2506F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU2506F you can contact the distributor directly for product support, shipping queries etc.
Is the GBU2506F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU2506F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GBU2506F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU2506F often in real-time on the comparison pages.
What if I can't find stock of GBU2506F?
You can fill out our help required form which you can use to request a quote for GBU2506F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.