Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,980
in stock
|
Buy Now | |
element14
from US$0.39
|
6,889
in stock
|
Buy Now | |
Farnell
from US$0.35
|
6,884
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
4,940
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
3,800
in stock
|
Buy Now | |
Micros
from US$0.27
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
108
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1 |
TotalCapacitance CT (pF) | 60 pF |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Maximum Peak Forward Surge Current IFSM (A) | 220 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, BRIDGE RECT, 1-PH, 1KV, 10A, SIP | element14 |
Diode, Bridge Rect, 1-Ph, 1Kv, 10A, Sip | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
BRIDGE-RECT. 10A 1000V INLINE | Rutronik |
GBU1010 Series 1000 V 10 A Through Hole Glass Passivated Bridge Rectifier - GBU | Future Electronics |
Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube | Avnet America |
Where can I find additional details, specifications and documents for a GBU1010?
Additional datasheets, footprints and schematics for GBU1010 are listed on our Part Details page. You can also find images and similar parts to GBU1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1010 fall under?
The GBU1010 is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to GBU1010 when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1010 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for GBU1010 have stock available?
Authorised distributors including element14, Farnell, Rutronik, Future Electronics and RS have stock available or on a lead time for GBU1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1010 often in real-time on the comparison pages.
What if I can't find stock of GBU1010?
You can fill out our help required form which you can use to request a quote for GBU1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.