Status: | Unknown |
---|---|
Series: | GBU1x Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
765
in stock
|
Buy Now | |
element14
from US$1.17
|
765
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
101
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU1x Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Device Marking | GBU1007 |
Diode Mounting Type | Through Hole |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Bridge Rectifier, 10A, 1000V | Newark Electronics |
Where can I find additional details, specifications and documents for a GBU1007?
Additional datasheets, footprints and schematics for GBU1007 are listed on our Part Details page. You can also find images and similar parts to GBU1007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1007 fall under?
The GBU1007 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU1007 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1007 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU1007 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for GBU1007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1007 often in real-time on the comparison pages.
What if I can't find stock of GBU1007?
You can fill out our help required form which you can use to request a quote for GBU1007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.