Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 10A, 600V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 10A, 600V, SIP | element14 |
Where can I find additional details, specifications and documents for a GBU1006F?
Additional datasheets, footprints and schematics for GBU1006F are listed on our Part Details page. You can also find images and similar parts to GBU1006F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1006F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1006F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1006F fall under?
The GBU1006F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU1006F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1006F you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1006F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU1006F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GBU1006F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1006F often in real-time on the comparison pages.
What if I can't find stock of GBU1006F?
You can fill out our help required form which you can use to request a quote for GBU1006F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.