Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
1,040
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1 |
TotalCapacitance CT (pF) | 60 pF |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Maximum Peak Forward Surge Current IFSM (A) | 220 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
GBU Series 10 A 200 V Through Hole Passivated Bridge Rectifier | Future Electronics |
10A 200V Bridge Rectifier Case GBU | RS |
Diode Rectifier Bridge Single 200V 10A 4-Pin Case GBU Tube | Avnet America |
10A 200V Bridge Rectifier Case GBU | Diodes Inc GBU1002 | RS Americas |
Status: | Unknown |
---|---|
Series: | GBU1x Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU1x Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Device Marking | GBU1002 |
Diode Mounting Type | Through Hole |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Bridge Rectifier, 10A, 100V | Newark Electronics |
BRIDGE RECTIFIER, 10A, 100V | Farnell |
Where can I find additional details, specifications and documents for a GBU1002?
Additional datasheets, footprints and schematics for GBU1002 are listed on our Part Details page. You can also find images and similar parts to GBU1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1002 fall under?
The GBU1002 is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to GBU1002 when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1002 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for GBU1002 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for GBU1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1002 often in real-time on the comparison pages.
What if I can't find stock of GBU1002?
You can fill out our help required form which you can use to request a quote for GBU1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.