Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1 |
TotalCapacitance CT (pF) | 60 pF |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Maximum Peak Forward Surge Current IFSM (A) | 220 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Bridge Rectifier, 100V, 10A, Gbu Rohs Compliant: Yes |Diodes Inc. GBU1001 | Newark Electronics |
BRIDGE RECTIFIER, 100V, 10A, GBU | element14 |
Diode Rectifier Bridge Single 100V 10A 4-Pin Case GBU Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | GBU10 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU10 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Device Marking | GBU1001 |
Diode Mounting Type | Through Hole |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a GBU1001?
Additional datasheets, footprints and schematics for GBU1001 are listed on our Part Details page. You can also find images and similar parts to GBU1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1001 fall under?
The GBU1001 is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to GBU1001 when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1001 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for GBU1001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for GBU1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1001 often in real-time on the comparison pages.
What if I can't find stock of GBU1001?
You can fill out our help required form which you can use to request a quote for GBU1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.