Status: | Unknown |
---|---|
Series: | GBPC6 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC6 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Termination Type | Through Hole |
BRIDGE RECTIFIER, 6A, 600V, GBPC6 | element14 |
Where can I find additional details, specifications and documents for a GBPC606-E4?
Additional datasheets, footprints and schematics for GBPC606-E4 are listed on our Part Details page. You can also find images and similar parts to GBPC606-E4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC606-E4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC606-E4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC606-E4 fall under?
The GBPC606-E4 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC606-E4 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC606-E4 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC606-E4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC606-E4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GBPC606-E4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC606-E4 often in real-time on the comparison pages.
What if I can't find stock of GBPC606-E4?
You can fill out our help required form which you can use to request a quote for GBPC606-E4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.