Status: | Unknown |
---|---|
Series: | GBPC6 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC6 Series |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
GBPC Series 1200V 500 A Single Phase Bridge Power Module - GBPC6 | Future Electronics |
Bridge Rectifier, Single Phase, 6A, 50V, Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 50V 6A 4-Pin Case GBPC6 Bulk | Avnet America |
6.0A 50V BR GBPC6 | TTI Europe |
Where can I find additional details, specifications and documents for a GBPC6005-E4/51.?
Additional datasheets, footprints and schematics for GBPC6005-E4/51. are listed on our Part Details page. You can also find images and similar parts to GBPC6005-E4/51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC6005-E4/51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC6005-E4/51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC6005-E4/51. fall under?
The GBPC6005-E4/51. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC6005-E4/51. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC6005-E4/51. you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC6005-E4/51. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC6005-E4/51. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for GBPC6005-E4/51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC6005-E4/51. often in real-time on the comparison pages.
What if I can't find stock of GBPC6005-E4/51.?
You can fill out our help required form which you can use to request a quote for GBPC6005-E4/51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.